Molex Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Molex 120071-0040

Description
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Description
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Molex - 72AC7226 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Molex
72AC7226
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Molex 72AC7226
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7226
Product Name Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details