BINDER Inc. Industrial Circular Connectors 09-9749-20-03

Description
binder 09-9749-20-03 Circular Connector
Request a Quote Datasheet
Description
binder 09-9749-20-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345177P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345177P
Industrial Circular Connectors 7345177P
binder 09-9749-20-03 Circular Connector

binder 09-9749-20-03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345177
Industrial Circular Connectors 7345177
binder 09-9749-20-03 Circular Connector

binder 09-9749-20-03 Circular Connector

Supplier's Site
Circular Connector, Plug, 3Pos, Panel; Product Range Binder - 82AC3993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Panel; Product Range Binder
82AC3993
Circular Connector, Plug, 3Pos, Panel; Product Range Binder 82AC3993
CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345177P 7345177 82AC3993
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Plug, 3Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details