CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:APD Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 42J5531 |
| Product Name | Circular Connector, Receptacle, 1 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |