MICRO-CHANGE (M12) FIELD ATTACHABLE CONN, 4P, STRT, M
From Molex, a range of straight 4 pole M12 field attachable connectors. The rewireable connectors are ideal for making specific jumper cable assemblies or replacing existing plugs or sockets in the field. Suitable for fast and simple replacement of sensor, encoders, switches and other I/O devices. The IP67 plugs and sockets are available in unshielded IDC termination types or shielded screw termination types. Part number 134-8786 unshielded plug with IDC termination. Part number 134-8787 unshielded socket with IDC termination. Part number 134-8788 shielded plug with screw termination. Part number 134-8789 shielded socket with screw termination
⢠Rugged and compact. ⢠IP67 rated. ⢠Threaded locking, ensuring a secure connection. ⢠M12 industry standard design
Machine Building. ⢠CNC machines. ⢠Packing machines. Factory Automation. ⢠Automotive production. ⢠Conveying and sorting. ⢠Robot control. ⢠Food and beverage. Commercial Vehicle. ⢠Construction. ⢠Agricultural. ⢠Military
Number of Contacts = 4
Gender = Female
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Crimp
Current Rating = 4A
IP Rating = IP67
Contact Gender = Male
Voltage Rating = 250 V
Mating Type = Threaded
Heilind Electronics, Inc. | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 120071-0032 | 1348788 |
Product Name | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | |
Connector Type | Circular / Cylindrical Connectors; Micro Connector and Nano Connector | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack | |
Termination | Crimp | |
Mounting | Cable Mount |