Lumberg, Inc. Industrial Circular Connectors 0308 03

Description
Lumberg 0308 03 Circular Connector
Request a Quote Datasheet
Description
Lumberg 0308 03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6989227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6989227P
Industrial Circular Connectors 6989227P
Lumberg 0308 03 Circular Connector

Lumberg 0308 03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 6989227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6989227
Industrial Circular Connectors 6989227
Lumberg 0308 03 Circular Connector

Lumberg 0308 03 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1617881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1617881
Industrial Circular Connectors 1617881
Lumberg 0308 03 Circular Connector

Lumberg 0308 03 Circular Connector

Supplier's Site
Circular Connector Assemblies - 5405-030803-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030803-ND
Circular Connector Assemblies 5405-030803-ND
M16 CHASSIS SOCKET FLANGE MOUNT

M16 CHASSIS SOCKET FLANGE MOUNT

Buy Now Datasheet
Circular Connector, 3Pos, Plug, Flange; Product Range Lumberg - 82AH3379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 3Pos, Plug, Flange; Product Range Lumberg
82AH3379
Circular Connector, 3Pos, Plug, Flange; Product Range Lumberg 82AH3379
CIRCULAR CONNECTOR, 3POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 3POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6989227P 6989227 5405-030803-ND 82AH3379
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector Assemblies Circular Connector, 3Pos, Plug, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Circular Connector Accessories - BRR.0S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details