From Binder, this Series 723 miniature cable mount plug is screw-locking for secure and reliable mating attenuation. Easy to assemble and featuring internal strain relief, this connector has a robust metal consturction. When mated, Series 723 connections are sealed to IP67 which means complete protection from contact dust and excellent protection against water.
Number of Contacts = 24
Gender = Female
Mounting Type = Cable Mount
Connector Size = Miniature
Termination Method = Solder
Current Rating = 1A
Contact Gender = Male
Voltage Rating = 60 V
Body Orientation = Straight
Strain Relief = Yes
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 2615985 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Geometry | Straight |
Termination | Solder |