ITT Cannon Connectors, Interconnects - Circular Connectors - Housings 120-8551-310

Description
Win Source Part Number: 985813-120-8551-310 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: SureSeal Type: For Male Pins Number of Positions: 10 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Push-Pull Package: Bulk Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Rubber ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Other Names: 1003-120-8551-310,12 0-8551-310-ND Base Product Number: 120-8
Request a Quote Datasheet
Description
Win Source Part Number: 985813-120-8551-310 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: SureSeal Type: For Male Pins Number of Positions: 10 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Push-Pull Package: Bulk Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Rubber ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Other Names: 1003-120-8551-310,12 0-8551-310-ND Base Product Number: 120-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 985813-120-8551-310 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
985813-120-8551-310
Connectors, Interconnects - Circular Connectors - Housings 985813-120-8551-310
Win Source Part Number: 985813-120-8551-310 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: SureSeal Type: For Male Pins Number of Positions: 10 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Push-Pull Package: Bulk Note: Contacts Not Included Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Orientation: Keyed Housing Color: Black Standard Package: 1 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C Shell Material: Rubber ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Other Names: 1003-120-8551-310,12 0-8551-310-ND Base Product Number: 120-8

Win Source Part Number: 985813-120-8551-310
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: SureSeal
Type: For Male Pins
Number of Positions: 10
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Push-Pull
Package: Bulk
Note: Contacts Not Included
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Orientation: Keyed
Housing Color: Black
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
Shell Material: Rubber
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Other Names: 1003-120-8551-310,120-8551-310-ND
Base Product Number: 120-8

Buy Now Datasheet
Industrial Circular Connectors - 3412816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3412816
Industrial Circular Connectors 3412816
ITT Cannon 120-8551-310

ITT Cannon 120-8551-310

Supplier's Site
Circular Connector Housings - 1003-120-8551-310-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-120-8551-310-ND
Circular Connector Housings 1003-120-8551-310-ND
10 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

10 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 985813-120-8551-310 3412816 1003-120-8551-310-ND
Product Name Connectors, Interconnects - Circular Connectors - Housings Industrial Circular Connectors Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Jacks, Plugs - 9388WTE - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details