BINDER Inc. Circular Connector, Plug, 5Pos, Panel; Product Range Binder 09-4715-00-05

Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:420 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:420 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5Pos, Panel; Product Range Binder - 82AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Binder
82AC3980
Circular Connector, Plug, 5Pos, Panel; Product Range Binder 82AC3980
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:420 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:420 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3980
Product Name Circular Connector, Plug, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40828-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details