PHOENIX CONTACT USA Terminal Block Marker Strips 1007219

Description
Connector Label, Adhesive For Terminal Blocks, Modular
Request a Quote Datasheet
Description
Connector Label, Adhesive For Terminal Blocks, Modular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 277-5483-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
277-5483-ND
Terminal Block Marker Strips 277-5483-ND
Connector Label, Adhesive For Terminal Blocks, Modular

Connector Label, Adhesive For Terminal Blocks, Modular

Buy Now Datasheet
Terminal Blocks - Terminal Blocks - Marker Strips - 1007219 - 074895-1007219 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - Terminal Blocks - Marker Strips - 1007219
074895-1007219
Terminal Blocks - Terminal Blocks - Marker Strips - 1007219 074895-1007219
Manufacturer: Phoenix Contact Win Source Part Number: 074895-1007219 Packaging: Bulk Type: Label, Adhesive Pitch: 0.197" (5.00mm) Color: White For Use With/Related Products: Terminal Blocks, Modular Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Phoenix Contact
Win Source Part Number: 074895-1007219
Packaging: Bulk
Type: Label, Adhesive
Pitch: 0.197" (5.00mm)
Color: White
For Use With/Related Products: Terminal Blocks, Modular
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-5483-ND 074895-1007219
Product Name Terminal Block Marker Strips Terminal Blocks - Terminal Blocks - Marker Strips - 1007219
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
OEM OBD connectors - QLC16051 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details