BINDER Inc. Industrial Circular Connectors 09-0129-70-12

Description
binder 09-0129-70-12 Circular Connector
Request a Quote Datasheet
Description
binder 09-0129-70-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2615979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2615979
Industrial Circular Connectors 2615979
binder 09-0129-70-12 Circular Connector

binder 09-0129-70-12 Circular Connector

Supplier's Site
Circular Connector, Plug, 12Pos, Cable; Product Range Binder - 82AC3883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Binder
82AC3883
Circular Connector, Plug, 12Pos, Cable; Product Range Binder 82AC3883
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2615979 82AC3883
Product Name Industrial Circular Connectors Circular Connector, Plug, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details