Lumberg, Inc. Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg 0308-2 08-1

Description
CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg - 82AH3462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg
82AH3462
Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg 82AH3462
CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, FLANGE; Product Range:0308-2 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3462
Product Name Circular Connector, Plug, 8Pos, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details