BINDER Inc. Circular Connector, Plug, 19Pos, Panel; Product Range Binder 09-0463-00-19

Description
CIRCULAR CONNECTOR, PLUG, 19POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 19POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 19Pos, Panel (part number 82AC3928) is designed for panel mounting and features a threaded coupling style. It accommodates 19 contacts with solder pin connections, ensuring reliable electrical performance. The connector is compliant with RoHS standards, making it suitable for environmentally conscious applications. It has a degree of protection rated at IP67, indicating resistance to dust and water ingress, which is essential for outdoor or harsh environments. The connector's mechanical lifespan exceeds 500 mating cycles, providing durability for repeated use. It operates effectively within a temperature range of -30°C to +95°C, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 19Pos, Panel (part number 82AC3928) is designed for panel mounting and features a threaded coupling style. It accommodates 19 contacts with solder pin connections, ensuring reliable electrical performance. The connector is compliant with RoHS standards, making it suitable for environmentally conscious applications. It has a degree of protection rated at IP67, indicating resistance to dust and water ingress, which is essential for outdoor or harsh environments. The connector's mechanical lifespan exceeds 500 mating cycles, providing durability for repeated use. It operates effectively within a temperature range of -30°C to +95°C, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19Pos, Panel; Product Range Binder - 82AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19Pos, Panel; Product Range Binder
82AC3928
Circular Connector, Plug, 19Pos, Panel; Product Range Binder 82AC3928
CIRCULAR CONNECTOR, PLUG, 19POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 19POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3928
Product Name Circular Connector, Plug, 19Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products