From RS Pro, these threaded plugs are serious contenders for your application. This particular model has a bigger and stronger shell complimented by its cable to cable (inline) connection. That coupled with the IP68 rating, makes sure that this industrial connector excels in harsh environments. When choosing a male connector, this version should really be one you consider.
Features & Benefits
⢠2 way, 3 way and 5 way available. ⢠Cable outer diameter acceptance: 7 mm - 12 mm. ⢠Screw contact termination. ⢠High-quality Nylon66 shell. ⢠Panel hole cutout diameter: 21 mm
Number of Contacts = 3
Gender = Female
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Screw
Current Rating = 25A
IP Rating = IP68
Contact Gender = Male
Voltage Rating = 500 V ac
Mating Type = Threaded
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 1246669 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Termination | Screw |
Mounting | Cable Mount |