BINDER Inc. Industrial Circular Connectors 09-0329-02-12

Description
binder 09-0329-02-12 Circular Connector
Request a Quote Datasheet
Description
binder 09-0329-02-12 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1298618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1298618
Industrial Circular Connectors 1298618
binder 09-0329-02-12 Circular Connector

binder 09-0329-02-12 Circular Connector

Supplier's Site
Circular Connector, Plug, 12Pos, Cable; Product Range Binder - 82AC3921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Binder
82AC3921
Circular Connector, Plug, 12Pos, Cable; Product Range Binder 82AC3921
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:680 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1298618 82AC3921
Product Name Industrial Circular Connectors Circular Connector, Plug, 12Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details