BINDER Inc. Industrial Circular Connectors 09-0123-00-06

Description
binder 09-0123-00-06 Circular Connector
Request a Quote Datasheet
Description
binder 09-0123-00-06 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2616118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2616118
Industrial Circular Connectors 2616118
binder 09-0123-00-06 Circular Connector

binder 09-0123-00-06 Circular Connector

Supplier's Site
Circular Connector, Plug, 6Pos, Panel; Product Range Binder - 82AC3859 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Panel; Product Range Binder
82AC3859
Circular Connector, Plug, 6Pos, Panel; Product Range Binder 82AC3859
CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2616118 82AC3859
Product Name Industrial Circular Connectors Circular Connector, Plug, 6Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details