Conn Circular PIN 1 POS Crimp ST Flange Mount 1 Terminal 1 Port Product overview: 121583-0014 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-121583-0014 can be used for catalog matching and distributor lookup.
APD RECP FLG PIN PWR 1 BLUE
APD RECP 1-way Blue APD-5APH
ITT Cannon 121583-0014
ITT Cannon 121583-0014
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:APD Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-121583-0014 | ITT Cannon 121583-0014 | 121583-0014 | 7525496 | 42J5530 |
| Product Name | Electronic Connector | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Circular Connector, Receptacle, 1 Position, Panel; Product Range Itt Cannon | |
| Gender | Female / Jack | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Straight; Straight | ||||
| Termination | Crimp |