BINDER Inc. Industrial Circular Connectors 09-0109-25-04

Description
binder 09-0109-25-04 Circular Connector
Request a Quote Datasheet
Description
binder 09-0109-25-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2615935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2615935
Industrial Circular Connectors 2615935
binder 09-0109-25-04 Circular Connector

binder 09-0109-25-04 Circular Connector

Supplier's Site
Circular Connector, Plug, 4Pos, Cable; Product Range Binder - 82AC3837 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Binder
82AC3837
Circular Connector, Plug, 4Pos, Cable; Product Range Binder 82AC3837
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2615935 82AC3837
Product Name Industrial Circular Connectors Circular Connector, Plug, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details