Ultra-Lock® M12 Receptacles accept both Ultra-Lock® as well as traditional M12 threaded cordsets, this provides the customer with the option to use either format.
Number of Contacts = 4
Gender = Female
Mounting Type = Cable Mount
Termination Method = Crimp
Current Rating = 4A
IP Rating = IP67
Contact Gender = Female
Voltage Rating = 250 V
Mating Type = Threaded
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8221634 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |
Termination | Crimp |