From ITT Cannon, these SURE-SEAL chassis connectors are simple to use, featuring a single-piece moulded body that requires no other parts other than the necessary contacts, which are sold separately. With an excellent level of ingress protection, these SURE-SEAL connectors are well suited to commercial and automotive environments, and can even resist water submersion over short periods of time.
Features and Benefits:. ⢠Rated to IP67. ⢠Moulded once piece construction. ⢠Polarized against mis-mates. ⢠Durable and Economic. ⢠Easy to mount
Available in this range:. ⢠Stock No: 341-2872 is a 2 way SURE-SEAL connector. ⢠Stock No: 341-2894 is a 3 way SURE-SEAL connector. ⢠Stock No: 341-2901 is a 4 way SURE-SEAL connector. ⢠Stock No: 341-2923 is a 10 way SURE-SEAL connector
Number of Contacts = 4
Mounting Type = Panel Mount
Termination Method = Crimp
Shell Size = SSF4P
Current Rating = 16A
IP Rating = IP67
Contact Gender = Female, Male
Voltage Rating = 400 V ac
Series = Sure Seal
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 3412901 |
Connector Type | Circular / Cylindrical Connectors |