BINDER Inc. Industrial Circular Connectors 09-9790-71-05

Description
binder 09-9790-71-05 Circular Connector
Request a Quote Datasheet
Description
binder 09-9790-71-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 464410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
464410
Industrial Circular Connectors 464410
binder 09-9790-71-05 Circular Connector

binder 09-9790-71-05 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder - 82AC4000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
82AC4000
Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder 82AC4000
CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 464410 82AC4000
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 5Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular RJ45 Connectors - 1-1546415-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector
Mounting Panel Mount
View Details
7 suppliers
PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details