Solder front fastened M9 female socket subminiature connector with IP67 ingress protection. This M9 female socket subminiature connector has screw locking connections, solder terminations and bronze, gold plated contacts.
Number of Contacts = 4
Gender = Female
Mounting Type = Panel Mount
Connector Size = Subminiature
Termination Method = Solder
Shell Size = 15mm
Current Rating = 3A
IP Rating = IP67
Contact Gender = Female
Voltage Rating = 125 V
Solder front fastened M9 female socket subminiature connector with IP67 ingress protection. This M9 female socket subminiature connector has screw locking connections, solder terminations and bronze, gold plated contacts.
Number of Contacts = 4
Gender = Female
Mounting Type = Panel Mount
Connector Size = Subminiature
Termination Method = Solder
Shell Size = 15mm
Current Rating = 3A
IP Rating = IP67
Contact Gender = Female
Voltage Rating = 125 V
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 7345779 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Termination | Solder |