binder 09-9764-00-04 Circular Connector
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 464404 | 82AC3995 |
| Product Name | Industrial Circular Connectors | Circular Connector, Rcpt, 4Pos, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | |
| Geometry | Straight; Straight | |
| Termination | Solder |