BINDER Inc. Industrial Circular Connectors 09-3403-81-03

Description
binder 09-3403-81-03 Circular Connector
Request a Quote Datasheet
Description
binder 09-3403-81-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7063102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7063102
Industrial Circular Connectors 7063102
binder 09-3403-81-03 Circular Connector

binder 09-3403-81-03 Circular Connector

Supplier's Site
Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder - 82AC3956 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder
82AC3956
Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder 82AC3956
SENSOR CONN, PLUG, 3POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 3POS, M8, PANEL; Product Range:768/718 Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7063102 82AC3956
Product Name Industrial Circular Connectors Sensor Conn, Plug, 3Pos, M8, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers