Lumberg, Inc. Circular Connector Assemblies 0308 05-1

Description
M16 CHASSIS SOCKET FLANGE MOUNT
Request a Quote Datasheet
Description
M16 CHASSIS SOCKET FLANGE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-030805-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-030805-1-ND
Circular Connector Assemblies 5405-030805-1-ND
M16 CHASSIS SOCKET FLANGE MOUNT

M16 CHASSIS SOCKET FLANGE MOUNT

Buy Now Datasheet
Industrial Circular Connectors - 6989233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6989233
Industrial Circular Connectors 6989233
Lumberg 0308 05-1 Circular Connector

Lumberg 0308 05-1 Circular Connector

Supplier's Site
Industrial Circular Connectors - 1705561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1705561
Industrial Circular Connectors 1705561
Lumberg 0308 05-1 Circular Connector

Lumberg 0308 05-1 Circular Connector

Supplier's Site
Circular Connector, 5Pos, Plug, Flange; Product Range Lumberg - 82AH3382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Flange; Product Range Lumberg
82AH3382
Circular Connector, 5Pos, Plug, Flange; Product Range Lumberg 82AH3382
CIRCULAR CONNECTOR, 5POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-030805-1-ND 6989233 82AH3382
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, 5Pos, Plug, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details