Micro-Change® M12 industry connectors are rugged compact, sealed connectors used for sensor / actuator connectivity in industrial control applications. Available in single and dual-keyway designs with straight and 90° plugs.
IP67 rating. Single and dual-keyway designs. Gender: Male and Female. Available with PG7 and PG9 cable fitting. Available in 2 ï 12 pole IEC compliant configurations
Number of Contacts = 4
Gender = Female
Mounting Type = Cable Mount
Termination Method = Crimp
Current Rating = 4A
IP Rating = IP67
Contact Gender = Female
Voltage Rating = 250 V ac, 300 V dc
Mating Type = Threaded
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 8221583 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Female / Jack |
Geometry | Straight |
Termination | Crimp |