BINDER Inc. Industrial Circular Connectors 09-9792-20-05

Description
binder 09-9792-20-05 Circular Connector
Request a Quote Datasheet
Description
binder 09-9792-20-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345212
Industrial Circular Connectors 7345212
binder 09-9792-20-05 Circular Connector

binder 09-9792-20-05 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345212P
Industrial Circular Connectors 7345212P
binder 09-9792-20-05 Circular Connector

binder 09-9792-20-05 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder - 82AC4002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder
82AC4002
Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder 82AC4002
CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 5POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345212 7345212P 82AC4002
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Rcpt, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details