BINDER Inc. Sensor Conn, Rcpt, , 4Pos, M5, Panel; Product Range Binder 09-3112-81-04

Description
SENSOR CONN, RCPT, , 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, RCPT, , 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Rcpt, , 4Pos, M5, Panel; Product Range Binder - 82AC4598 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, , 4Pos, M5, Panel; Product Range Binder
82AC4598
Sensor Conn, Rcpt, , 4Pos, M5, Panel; Product Range Binder 82AC4598
SENSOR CONN, RCPT, , 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, RCPT, , 4POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4598
Product Name Sensor Conn, Rcpt, , 4Pos, M5, Panel; Product Range Binder
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 30.605-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details