BINDER Inc. Industrial Circular Connectors 09-9767-00-04

Description
binder 09-9767-00-04 Circular Connector
Request a Quote Datasheet
Description
binder 09-9767-00-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 464375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
464375
Industrial Circular Connectors 464375
binder 09-9767-00-04 Circular Connector

binder 09-9767-00-04 Circular Connector

Supplier's Site
Circular Connector, Plug, 4Pos, Cable; Product Range Binder - 82AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos, Cable; Product Range Binder
82AC3998
Circular Connector, Plug, 4Pos, Cable; Product Range Binder 82AC3998
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 464375 82AC3998
Product Name Industrial Circular Connectors Circular Connector, Plug, 4Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details