ITT Cannon Electronic Connector 120-8551-000

Description
SS-2R GSS BLK Product overview: 120-8551-000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-120-8551-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SS-2R GSS BLK Product overview: 120-8551-000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-120-8551-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
320-120-8551-000
Electronic Connector 320-120-8551-000
SS-2R GSS BLK Product overview: 120-8551-000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-120-8551-000 can be used for catalog matching and distributor lookup.

SS-2R GSS BLK Product overview: 120-8551-000 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-120-8551-000 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connector Housings - 1003-120-8551-000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1003-120-8551-000-ND
Circular Connector Housings 1003-120-8551-000-ND
2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

2 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Housing, Receptacle, 2 Position, Cable; Product Range Itt Cannon - 26M5719 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 2 Position, Cable; Product Range Itt Cannon
26M5719
Housing, Receptacle, 2 Position, Cable; Product Range Itt Cannon 26M5719
HOUSING, RECEPTACLE, 2 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Rubber Body RoHS Compliant: Yes

HOUSING, RECEPTACLE, 2 POSITION, CABLE; Product Range:Sure-Seal Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Rubber Body RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 120-8551-000 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
120-8551-000
Circular Connector Housings 120-8551-000
SS-2R GSS BLK

SS-2R GSS BLK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-120-8551-000 1003-120-8551-000-ND 26M5719 120-8551-000
Product Name Electronic Connector Circular Connector Housings Housing, Receptacle, 2 Position, Cable; Product Range Itt Cannon Circular Connector Housings
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details