BINDER Inc. Industrial Circular Connectors 09-9791-20-05

Description
binder 09-9791-20-05 Circular Connector
Request a Quote Datasheet
Description
binder 09-9791-20-05 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345195
Industrial Circular Connectors 7345195
binder 09-9791-20-05 Circular Connector

binder 09-9791-20-05 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345195P
Industrial Circular Connectors 7345195P
binder 09-9791-20-05 Circular Connector

binder 09-9791-20-05 Circular Connector

Supplier's Site
Circular Connector, Plug, 5Pos, Panel; Product Range Binder - 82AC4001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Binder
82AC4001
Circular Connector, Plug, 5Pos, Panel; Product Range Binder 82AC4001
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:709/719 Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:PCB Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345195 7345195P 82AC4001
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector, Plug, 5Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79125-011-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Plug - PS1-SAC11-10POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details