Lumberg, Inc. Industrial Circular Connectors 0308 07

Description
Lumberg 0308 07 Circular Connector
Request a Quote Datasheet
Description
Lumberg 0308 07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6989246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6989246
Industrial Circular Connectors 6989246
Lumberg 0308 07 Circular Connector

Lumberg 0308 07 Circular Connector

Supplier's Site
Circular Connector, 7Pos, Plug, Flange; Product Range Lumberg - 82AH3384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Plug, Flange; Product Range Lumberg
82AH3384
Circular Connector, 7Pos, Plug, Flange; Product Range Lumberg 82AH3384
CIRCULAR CONNECTOR, 7POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, PLUG, FLANGE; Product Range:0308 Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6989246 82AH3384
Product Name Industrial Circular Connectors Circular Connector, 7Pos, Plug, Flange; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details