BINDER Inc. Industrial Circular Connectors 09-4223-00-04

Description
binder 09-4223-00-04 Circular Connector
Request a Quote Datasheet
Description
binder 09-4223-00-04 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1152297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1152297
Industrial Circular Connectors 1152297
binder 09-4223-00-04 Circular Connector

binder 09-4223-00-04 Circular Connector

Supplier's Site
Circular Connector, Receptacle, 3+Pe, Panel; Product Range Binder - 75R3576 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3+Pe, Panel; Product Range Binder
75R3576
Circular Connector, Receptacle, 3+Pe, Panel; Product Range Binder 75R3576
CIRCULAR CONNECTOR, RECEPTACLE, 3+PE, PANEL; Product Range:693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3+PE, PANEL; Product Range:693 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1152297 75R3576
Product Name Industrial Circular Connectors Circular Connector, Receptacle, 3+Pe, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data