Molex Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Molex 120071-0041

Description
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes
Description
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Molex - 72AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Molex
72AC7227
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Molex 72AC7227
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:120071 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AC7227
Product Name Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Molex
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details