BINDER Inc. Industrial Circular Connectors 09-9747-00-03

Description
binder 09-9747-00-03 Circular Connector
Request a Quote Datasheet
Description
binder 09-9747-00-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 464369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
464369
Industrial Circular Connectors 464369
binder 09-9747-00-03 Circular Connector

binder 09-9747-00-03 Circular Connector

Supplier's Site
Circular Connector, Plug, 3Pos, Cable; Product Range Binder - 82AC3989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Binder
82AC3989
Circular Connector, Plug, 3Pos, Cable; Product Range Binder 82AC3989
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 464369 82AC3989
Product Name Industrial Circular Connectors Circular Connector, Plug, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115758 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details