BINDER Inc. Industrial Circular Connectors 09-3105-81-03

Description
binder 09-3105-81-03 Circular Connector
Request a Quote Datasheet
Description
binder 09-3105-81-03 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 468699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
468699
Industrial Circular Connectors 468699
binder 09-3105-81-03 Circular Connector

binder 09-3105-81-03 Circular Connector

Supplier's Site
Sensor Conn, Plug, 3Pos, M5, Panel; Product Range Binder - 82AC3945 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 3Pos, M5, Panel; Product Range Binder
82AC3945
Sensor Conn, Plug, 3Pos, M5, Panel; Product Range Binder 82AC3945
SENSOR CONN, PLUG, 3POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONN, PLUG, 3POS, M5, PANEL; Product Range:707 Series; Sensor Connector Size:M5; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468699 82AC3945
Product Name Industrial Circular Connectors Sensor Conn, Plug, 3Pos, M5, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products