BINDER Inc. Industrial Circular Connectors 09-0774-090-08

Description
binder 09-0774-090-08 Circular Connector
Request a Quote Datasheet
Description
binder 09-0774-090-08 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7989846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7989846
Industrial Circular Connectors 7989846
binder 09-0774-090-08 Circular Connector

binder 09-0774-090-08 Circular Connector

Supplier's Site
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder - 77Y8179 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder
77Y8179
Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder 77Y8179
INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:NCC 770 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 8POS, PANEL; Product Range:NCC 770 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 7989846 77Y8179
Product Name Industrial Circular Connectors Industrial Circular, Rcpt, 8Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Dip, dip solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF08-S3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Nicomatic North America
View Details