Screw locking system. A-Coded. Dip solder
Number of Contacts = 12
Gender = Female
Mounting Type = Through Hole
Termination Method = Solder
Current Rating = 1A
Contact Gender = Male
Voltage Rating = 30 V
Body Orientation = Straight
Contact Material = Brass
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 7067690 |
Connector Type | Circular / Cylindrical Connectors |
Gender | Male / Plug; Female / Jack |
Geometry | Straight |
Termination | Solder |