BINDER Inc. Industrial Circular Connectors 09-0128-00-07

Description
binder 09-0128-00-07 Circular Connector
Request a Quote Datasheet
Description
binder 09-0128-00-07 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2616225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2616225
Industrial Circular Connectors 2616225
binder 09-0128-00-07 Circular Connector

binder 09-0128-00-07 Circular Connector

Supplier's Site
Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder - 82AC3877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder
82AC3877
Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder 82AC3877
CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 7POS, PANEL; Product Range:423/723/425 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2616225 82AC3877
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 7Pos, Panel; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details