Molex Receptacle, M12, Cat6A, Back Mount; Product Range Molex 120341-0150

Description
RECEPTACLE, M12, CAT6A, BACK MOUNT; Product Range:Micro-Change 120341 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount;RoHS Compliant: Yes
Description
RECEPTACLE, M12, CAT6A, BACK MOUNT; Product Range:Micro-Change 120341 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle, M12, Cat6A, Back Mount; Product Range Molex - 89W0277 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, M12, Cat6A, Back Mount; Product Range Molex
89W0277
Receptacle, M12, Cat6A, Back Mount; Product Range Molex 89W0277
RECEPTACLE, M12, CAT6A, BACK MOUNT; Product Range:Micro-Change 120341 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount;RoHS Compliant: Yes

RECEPTACLE, M12, CAT6A, BACK MOUNT; Product Range:Micro-Change 120341 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W0277
Product Name Receptacle, M12, Cat6A, Back Mount; Product Range Molex
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details