Specialty Product Technologies Contactor 5DP2-5051-11

Description
CONTACTOR, DEFENITE PURPOSE, 56-AMP, 3POLE, 500VDC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, DEFENITE PURPOSE, 56-AMP, 3POLE, 500VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 9074569 - Radwell International
Willingboro, NJ, United States
Contactor
9074569
Contactor 9074569
CONTACTOR, DEFENITE PURPOSE, 56-AMP, 3POLE, 500VDC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, DEFENITE PURPOSE, 56-AMP, 3POLE, 500VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9074569
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details