ABB AB Contactor AL26-30-22-81

Description
AL26 3P CONTACTOR, 2NO-2NC 24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
AL26 3P CONTACTOR, 2NO-2NC 24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 5086444 - Radwell International
Willingboro, NJ, United States
Contactor
5086444
Contactor 5086444
AL26 3P CONTACTOR, 2NO-2NC 24VDC. FREE 2 YEAR RADWELL WARRANTY

AL26 3P CONTACTOR, 2NO-2NC 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5086444
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09ED200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 53427905 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
View Details
Contactor - 20791928 - Radwell International
Specs
Standard Rating IEC
IEC Size C
View Details