Siemens Analytical Products Contactor 3TK2806-0BB4

Description
DISCONTINUED BY MANUFACTURER 01.10.2020, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS, ENABLING AND SIGNALING CIRCUIT, 5 NO + 1 NC, WITH SELF-LATCHING MECHANISM K1, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 01.10.2020, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS, ENABLING AND SIGNALING CIRCUIT, 5 NO + 1 NC, WITH SELF-LATCHING MECHANISM K1, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 235463 - Radwell International
Willingboro, NJ, United States
Contactor
235463
Contactor 235463
DISCONTINUED BY MANUFACTURER 01.10.2020, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS, ENABLING AND SIGNALING CIRCUIT, 5 NO + 1 NC, WITH SELF-LATCHING MECHANISM K1, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 01.10.2020, CONTACTOR SAFETY COMBINATION, FOR SAFETY CIRCUITS, ENABLING AND SIGNALING CIRCUIT, 5 NO + 1 NC, WITH SELF-LATCHING MECHANISM K1, DC OPERATION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
FURNAS ELECTRIC CO Contactors & Starters 3TK2806-0BB4

FURNAS ELECTRIC CO Contactors & Starters 3TK2806-0BB4

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 235463
Product Name Contactor Contactor
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 23 A Contactor - 100-C23EJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details