Siemens Analytical Products Contactor 3TH4262-6CC8

Description
RELAY, 33VDC, 8POLE, 6NO - 2NC, 10AMP, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, 33VDC, 8POLE, 6NO - 2NC, 10AMP, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4364694 - Radwell International
Willingboro, NJ, United States
Contactor
4364694
Contactor 4364694
RELAY, 33VDC, 8POLE, 6NO - 2NC, 10AMP, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

RELAY, 33VDC, 8POLE, 6NO - 2NC, 10AMP, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4364694
Product Name Contactor
Number of Poles 8
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 5.36 HP
Three Phase Power 5.36 HP
DC Horsepower 5.36 HP
View Details
IEC 9 A Contactor - 100-C09P10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 405867 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 280 volts
View Details
Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details