ABB AB Contactor AE50N2-30-11-89

Description
AE50 NM SZ2 3P CONTR 240VDC. FREE 2 YEAR RADWELL WARRANTY
Description
AE50 NM SZ2 3P CONTR 240VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 8417418 - Radwell International
Willingboro, NJ, United States
Contactor
8417418
Contactor 8417418
AE50 NM SZ2 3P CONTR 240VDC. FREE 2 YEAR RADWELL WARRANTY

AE50 NM SZ2 3P CONTR 240VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 8417418
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
IEC 12 A Contactor - 100-C12H400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details