Siemens Analytical Products Contactor 3RT1317-2BB40

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 3782256 - Radwell International
Willingboro, NJ, United States
Contactor
3782256
Contactor 3782256
DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 3782256
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
IEC 9 A Contactor - 100-C09S01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details