Specialty Product Technologies Contactor A77-309044A-3

Description
DISCONTINUED BY MANUFACTURER,CONTACT OR, 30 AMP, 3 POLE, 24 VDC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,CONTACT OR, 30 AMP, 3 POLE, 24 VDC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 9157019 - Radwell International
Willingboro, NJ, United States
Contactor
9157019
Contactor 9157019
DISCONTINUED BY MANUFACTURER,CONTACT OR, 30 AMP, 3 POLE, 24 VDC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,CONTACTOR, 30 AMP, 3 POLE, 24 VDC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 9157019
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
IEC 23 A Contactor - 100-C23EJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 23 amps
View Details
2 suppliers