Siemens Analytical Products Contactor 3TF2010-1BB4

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 21171701 - Radwell International
Willingboro, NJ, United States
Contactor
21171701
Contactor 21171701
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 3-POLE AC-3, 4 KW/400 V, PLUG-IN CONNECTION, AUXILIARY SWITCH, 1 NC (1 NO), 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 21171701
Product Name Contactor
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12T300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC/DC Coil Contactors - MC-225A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
Solid State Overload/Relay - 94721743 - Radwell International
Specs
Device Technology Solid State
View Details