Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
WESTINGHOUSE ELECTRIC CORPORATION
A200M1CLC -- STARTER
Westinghouse Electric Corporation
Starter
A200M1CLC
Description
LINE STARTER 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
LINE STARTER 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Starter
51544495
Starter
51544495
LINE STARTER 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
LINE STARTER 3POLE 24VDC. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Motor Starters and Contactors
Product Number
51544495
Product Name
Starter
Number of Poles
3
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Contactor
SC25AAH22
Specs
Number of Poles
3
View Details
Sensata Technologies
Solid State Overload/Relay
D06D60
Specs
Device Technology
Solid State
Control Voltage
60 volts
Continuous Current
60 amps
View Details
Beckhoff Automation LLC
MR3203-1001-2244 | 2-channel direct motor starter, replaceable fuses, 2.8 A, B17
View Details
RS Components, Ltd.
Motor Starters
206146
Specs
Single Phase Power
335 HP
Three Phase Power
335 HP
DC Horsepower
335 HP
View Details