Phoenix Contact GmbH & Co. KG Solid State Overload/Relay 5535101

Description
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 60 VDC, 3.5 AMPS 24 V LOGIC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 60 VDC, 3.5 AMPS 24 V LOGIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 99757385 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
99757385
Solid State Overload/Relay 99757385
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 60 VDC, 3.5 AMPS 24 V LOGIC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 60 VDC, 3.5 AMPS 24 V LOGIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 99757385
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 18853661 - Radwell International
Specs
Device Technology Solid State
View Details