Siemens Analytical Products Contactor 3TF4210-0BE4

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE, AC-3, 7.5KW, 1S/1NO, DC OPERATION, SCREW TERMINALS, 60VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE, AC-3, 7.5KW, 1S/1NO, DC OPERATION, SCREW TERMINALS, 60VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 90197633 - Radwell International
Willingboro, NJ, United States
Contactor
90197633
Contactor 90197633
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE, AC-3, 7.5KW, 1S/1NO, DC OPERATION, SCREW TERMINALS, 60VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1, 3-POLE, AC-3, 7.5KW, 1S/1NO, DC OPERATION, SCREW TERMINALS, 60VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 90197633
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 9 A Contactor - 100-C09EJ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 4767584 - Radwell International
Specs
Device Technology Solid State
View Details
Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details